KYOCERA AVX Components Corporation Tantalum Capacitors M39006/22-0149

Description
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.64Ohm @ 120Hz
Request a Quote Datasheet
Description
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.64Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/22-0149-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/22-0149-ND
Tantalum Capacitors 478-M39006/22-0149-ND
20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.64Ohm @ 120Hz

20µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.64Ohm @ 120Hz

Buy Now Datasheet
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7748 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7748
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7748
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - M39006/22-0149 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0149
Capacitors - Tantalum Capacitors M39006/22-0149
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/22-0149-ND 43X7748 M39006/22-0149
Product Name Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 5 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDL107K006S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details