Kyocera Corporation Tantalum Capacitors M39006/22-0133

Description
60µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.65Ohm
Request a Quote Datasheet
Description
60µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.65Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1333-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1333-ND
Tantalum Capacitors 1010-1333-ND
60µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.65Ohm

60µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.65Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0133 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0133
Capacitors - Tantalum Capacitors M39006/22-0133
CAP TANT 60UF 20% 50V AXIAL

CAP TANT 60UF 20% 50V AXIAL

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7738 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7738
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7738
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1333-ND M39006/22-0133 43X7738
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 60 microF 60 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 6933820 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details