Kyocera Corporation Tantalum Capacitors M39006/22-0090

Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1010-1313-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1010-1313-ND
Tantalum Capacitors 1010-1313-ND
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm

100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0090 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0090
Capacitors - Tantalum Capacitors M39006/22-0090
CAP TANT 100UF 20% 25V AXIAL

CAP TANT 100UF 20% 25V AXIAL

Supplier's Site
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx - 43X7707 - Newark, An Avnet Company
Chicago, IL, United States
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
43X7707
Wet Tantalum Capacitors Rohs Compliant Kyocera Avx 43X7707
WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

WET TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1010-1313-ND M39006/22-0090 43X7707
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Wet Tantalum Capacitors Rohs Compliant Kyocera Avx
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details