KYOCERA AVX Components Corporation Tantalum Capacitors M39006/22-0053

Description
250µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.59Ohm @ 120Hz
Request a Quote Datasheet
Description
250µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.59Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/22-0053-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/22-0053-ND
Tantalum Capacitors 478-M39006/22-0053-ND
250µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.59Ohm @ 120Hz

250µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.59Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - M39006/22-0053 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
M39006/22-0053
Capacitors - Tantalum Capacitors M39006/22-0053
WET TANT CAP

WET TANT CAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-M39006/22-0053-ND M39006/22-0053
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details