Ceramic Chip ANTENNA, BT/WLAN, Freq: 2.4
Ceramic Chip ANTENNA, BT/WLAN, Freq: 2.4
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: M310220 from KYOCERA AVX is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M310220 can be used for catalog matching and distributor lookup.
CERAMIC ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz;
CERAMIC ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz;
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2024192 | 478-M310220DKR-ND | 875-M310220 | 38AJ1470 |
| Product Name | SMT Antennas | RF Antennas | SMD 2.4GHZ Rf Antenna | Ceramic Antenna, 2.4-2.485Ghz; Center Frequency Kyocera Avx |
| Primary Frequency Range | 2400.0 to 2490.0 MHz | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Form Factor / Mounting | Internal | Internal | ||
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ | RF Testing | ||
| Gain | -1.3 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)