Kyocera Corporation Ceramic Capacitors LT063D105KAT2X

Description
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LT063D105KAT2X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LT063D105KAT2X-ND
Ceramic Capacitors LT063D105KAT2X-ND
1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - LT063D105KAT2X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LT063D105KAT2X
Ceramic Capacitors LT063D105KAT2X
CAP CER 1UF 25V X5R 1206

CAP CER 1UF 25V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number LT063D105KAT2X-ND LT063D105KAT2X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers