X7R formulations are called temperature stable ceramics and fall into EIA Class II materials, and COG (NPO) is the most popular temperature-compensa
Multilayer Ceramic Capacitors whose temperature variation is within ±15% from -55°C to +125°C. The capacitance change is non-linear. AVX high voltage chips have advantages of high value, low leakage and small size, thus applications include as snubbers in high frequency power converters, resonators in SMPS and high voltage coupling/DC blocking. These high voltage chip designs exhibit low ESRs at high frequencies . Reduced noise X5R versions available. Low profile versions available
Capacitance = 100nF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = Y5V
Tolerance = -20 - +80%
Series = LT
Tolerance Minus = -20%
Tolerance Plus = +80%
Temperature Coefficient = ±15%
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8881138 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Y5V |