Kyocera Corporation Ceramic Capacitors LT034D475MAT2S

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4070-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4070-2-ND
Ceramic Capacitors 478-4070-2-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 4V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 65M1483 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 4V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
65M1483
Ceramic Capacitor, 4.7Uf, 4V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 65M1483
CERAMIC CAPACITOR, 4.7UF, 4V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 4V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-4070-2-ND 65M1483
Product Name Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 4V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers