Kyocera Corporation Ceramic Capacitors LT0211R5PLW

Description
11.5pF Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet
Description
11.5pF Ceramic Capacitor 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-LT0211R5PLW-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LT0211R5PLW-ND
Ceramic Capacitors 478-LT0211R5PLW-ND
11.5pF Ceramic Capacitor 0402 (1005 Metric)

11.5pF Ceramic Capacitor 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - LT0211R5PLW - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LT0211R5PLW
Ceramic Capacitors LT0211R5PLW
CAP CER 11.5PF 0402

CAP CER 11.5PF 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-LT0211R5PLW-ND LT0211R5PLW
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details