829MHz, 1.94GHz Cellular, LTE Cat 1, LTE-M, NB-IoT, loRa, SigFox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -2dBi, 1.2dBi Solder Surface Mount
829MHz, 1.94GHz Cellular, LTE Cat 1, LTE-M, NB-IoT, loRa, SigFox Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz -2dBi, 1.2dBi Solder Surface Mount
LTE CAT-M1/ NB IOT ANTENNA, 35X9X3.2MM ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 478-LSP69001299TR-ND | LSP69001299TR | LSP69001299TR | 70AH6345 |
| Product Name | RF Antennas | RF Antennas | Antennas | Lte Cat-M1/ Nb Iot Antenna, 35X9X3.2Mm Rohs Compliant Kyocera Avx |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; Cellular, LTE Cat 1, LTE-M, NB-IoT, loRa, SigFox | Cellular, LTE Cat 1, LTE-M, NB-IoT, loRa, SigFox | ||
| Primary Frequency Range | 829.0 to 1940.0 MHz | |||
| Gain | -2 to 1.2 dB |