902.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) 25MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
RF FILTER LOW PASS 902.5MHZ 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LP0805A0902AWTR-ND | LP0805A0902AWTR |
| Product Name | RF Filters | RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | Low Pass | Low Pass; Low Pass |
| Fc | 902 MHz | 902 MHz |