AVX Corporation SMD 2110MHz 2170MHz 50Ohm EMI RFI Filter LP0603A2140ANTR

Description
RF Filter Low Pass 2110MHz to 2170MHz 0.5dB 50Ohm SMD 4Pin 0603 T/R Product overview: LP0603A2140ANTR from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2110MHz, 2170MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2110MHz, 2170MHz, 50Ohm, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LP0603A2140ANTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Filter Low Pass 2110MHz to 2170MHz 0.5dB 50Ohm SMD 4Pin 0603 T/R Product overview: LP0603A2140ANTR from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2110MHz, 2170MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2110MHz, 2170MHz, 50Ohm, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LP0603A2140ANTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2110MHz 2170MHz 50Ohm EMI RFI Filter - 844-LP0603A2140ANTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2110MHz 2170MHz 50Ohm EMI RFI Filter
844-LP0603A2140ANTR
SMD 2110MHz 2170MHz 50Ohm EMI RFI Filter 844-LP0603A2140ANTR
RF Filter Low Pass 2110MHz to 2170MHz 0.5dB 50Ohm SMD 4Pin 0603 T/R Product overview: LP0603A2140ANTR from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2110MHz, 2170MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2110MHz, 2170MHz, 50Ohm, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LP0603A2140ANTR can be used for catalog matching and distributor lookup.

RF Filter Low Pass 2110MHz to 2170MHz 0.5dB 50Ohm SMD 4Pin 0603 T/R Product overview: LP0603A2140ANTR from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2110MHz, 2170MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2110MHz, 2170MHz, 50Ohm, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LP0603A2140ANTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Pass Filter, 2170Mhz, Full Reel; Filter Type Kyocera Avx - 55K6852 - Newark, An Avnet Company
Chicago, IL, United States
Low Pass Filter, 2170Mhz, Full Reel; Filter Type Kyocera Avx
55K6852
Low Pass Filter, 2170Mhz, Full Reel; Filter Type Kyocera Avx 55K6852
LOW PASS FILTER, 2170MHZ, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.11GHz to 2.17GHz; Filter Case Style:0603 [1608 Metric]; Attenuation @ Reject Band Min:27dB; Bandpass Insertion Loss Max:0.5dB RoHS Compliant: Yes

LOW PASS FILTER, 2170MHZ, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:2.11GHz to 2.17GHz; Filter Case Style:0603 [1608 Metric]; Attenuation @ Reject Band Min:27dB; Bandpass Insertion Loss Max:0.5dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters
Product Number 844-LP0603A2140ANTR 55K6852
Product Name SMD 2110MHz 2170MHz 50Ohm EMI RFI Filter Low Pass Filter, 2170Mhz, Full Reel; Filter Type Kyocera Avx
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7443ESA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 27000 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details