RF Filter Low Pass 947MHz 935MHz to 960MHz 0.5dB 50Ohm SMD 4Pin 0603 T/R Product overview: LP0603A0947ANTR from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 947MHz, 935MHz, 960MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 947MHz, 935MHz, 960MHz, EMI RFI Filter, RF Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 844-LP0603A0947ANTR can be used for catalog matching and distributor lookup.
LOW PASS FILTER, 960MHZ, FULL REEL; Filter Type:Low Pass; No. of Pins:4Pins; Pass Band Frequency:935MHz a 960MHz; Filter Case Style:0603 [1608 Metric]; Product Range:-; Attenuation @ Reject Band Min:25dB; Filter Terminals:SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 844-LP0603A0947ANTR | 36K5639 |
| Product Name | SMD 947MHz 935MHz 960MHz EMI RFI Filter | Low Pass Filter, 960Mhz, Full Reel; Filter Type Kyocera Avx |
| Filter Category | Active Filter |