AVX Corporation 68uH 100KHz 2A Inductor and Choke LMXS131JM680FTAS

Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2A 0.094Ohm DCR T/R Product overview: LMXS131JM680FTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS131JM680FTAS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2A 0.094Ohm DCR T/R Product overview: LMXS131JM680FTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS131JM680FTAS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 100KHz 2A Inductor and Choke - 71-LMXS131JM680FTAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 100KHz 2A Inductor and Choke
71-LMXS131JM680FTAS
68uH 100KHz 2A Inductor and Choke 71-LMXS131JM680FTAS
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2A 0.094Ohm DCR T/R Product overview: LMXS131JM680FTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS131JM680FTAS can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 2A 0.094Ohm DCR T/R Product overview: LMXS131JM680FTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 100KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 100KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS131JM680FTAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 478-7125-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7125-1-ND
Fixed Inductors 478-7125-1-ND
68µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-7125-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7125-2-ND
Fixed Inductors 478-7125-2-ND
68µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2A 94mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, Smd, Full Reel; Inductance Kyocera Avx - 05W5140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, Smd, Full Reel; Inductance Kyocera Avx
05W5140
Inductor, Shielded, 68Uh, Smd, Full Reel; Inductance Kyocera Avx 05W5140
INDUCTOR, SHIELDED, 68UH, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.094ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, SMD, FULL REEL; Inductance:68µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.094ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.094 Ohm, 2 A Rohs Compliant Kyocera Avx - 37X6317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.094 Ohm, 2 A Rohs Compliant Kyocera Avx
37X6317
Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.094 Ohm, 2 A Rohs Compliant Kyocera Avx 37X6317
Surface Mount Power Inductor, LMXS Series, 68 H, 20%, Shielded, 0.094 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 68 H, 20%, Shielded, 0.094 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LMXS131JM680FTAS 478-7125-1-ND 05W5140 37X6317
Product Name 68uH 100KHz 2A Inductor and Choke Fixed Inductors Inductor, Shielded, 68Uh, Smd, Full Reel; Inductance Kyocera Avx Surface Mount Power Inductor, Lmxs Series, 68 H, 20%, Shielded, 0.094 Ohm, 2 A Rohs Compliant Kyocera Avx
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.039uH 250MHz 0.6A Inductor and Choke - 71-0603CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details