AVX Corporation Fixed Inductors LMXS101DN470LTAS

Description
47µH Shielded Wirewound Inductor 2.1A 128mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 2.1A 128mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7120-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7120-1-ND
Fixed Inductors 478-7120-1-ND
47µH Shielded Wirewound Inductor 2.1A 128mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.1A 128mOhm Max Nonstandard

Buy Now Datasheet
47uH 100KHz 2.1A Inductor and Choke - 71-LMXS101DN470LTAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47uH 100KHz 2.1A Inductor and Choke
71-LMXS101DN470LTAS
47uH 100KHz 2.1A Inductor and Choke 71-LMXS101DN470LTAS
Inductor Power Shielded Wirewound 47uH 30% 100KHz Ferrite 2.1A 0.128Ohm DCR T/R Product overview: LMXS101DN470LTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS101DN470LTAS can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 30% 100KHz Ferrite 2.1A 0.128Ohm DCR T/R Product overview: LMXS101DN470LTAS from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 100KHz, 2.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 100KHz, 2.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LMXS101DN470LTAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Lmxs Series, 47 H, 30%, Shielded, 0.128 Ohm, 2.1 A Rohs Compliant Kyocera Avx - 37X6311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 47 H, 30%, Shielded, 0.128 Ohm, 2.1 A Rohs Compliant Kyocera Avx
37X6311
Surface Mount Power Inductor, Lmxs Series, 47 H, 30%, Shielded, 0.128 Ohm, 2.1 A Rohs Compliant Kyocera Avx 37X6311
Surface Mount Power Inductor, LMXS Series, 47 H, 30%, Shielded, 0.128 ohm, 2.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 47 H, 30%, Shielded, 0.128 ohm, 2.1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7120-1-ND 71-LMXS101DN470LTAS 37X6311
Product Name Fixed Inductors 47uH 100KHz 2.1A Inductor and Choke Surface Mount Power Inductor, Lmxs Series, 47 H, 30%, Shielded, 0.128 Ohm, 2.1 A Rohs Compliant Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers