AVX Corporation Fixed Inductors LMXS101DN220LTAS

Description
22µH Shielded Wirewound Inductor 2.9A 73mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.9A 73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7119-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7119-2-ND
Fixed Inductors 478-7119-2-ND
22µH Shielded Wirewound Inductor 2.9A 73mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.9A 73mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Lmxs Series, 22 H, 30%, Shielded, 0.073 Ohm, 2.9 A Rohs Compliant Kyocera Avx - 37X6310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 22 H, 30%, Shielded, 0.073 Ohm, 2.9 A Rohs Compliant Kyocera Avx
37X6310
Surface Mount Power Inductor, Lmxs Series, 22 H, 30%, Shielded, 0.073 Ohm, 2.9 A Rohs Compliant Kyocera Avx 37X6310
Surface Mount Power Inductor, LMXS Series, 22 H, 30%, Shielded, 0.073 ohm, 2.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 22 H, 30%, Shielded, 0.073 ohm, 2.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7119-2-ND 37X6310
Product Name Fixed Inductors Surface Mount Power Inductor, Lmxs Series, 22 H, 30%, Shielded, 0.073 Ohm, 2.9 A Rohs Compliant Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details