AVX Corporation Fixed Inductors LMXS07E7M470FTAS

Description
47µH Shielded Wirewound Inductor 750mA 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 750mA 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7115-2-ND
Fixed Inductors 478-7115-2-ND
47µH Shielded Wirewound Inductor 750mA 150mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 750mA 150mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx - 05W5127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx
05W5127
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx 05W5127
INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.15 Ohm, 750 Ma Rohs Compliant Kyocera Avx - 37X6304 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.15 Ohm, 750 Ma Rohs Compliant Kyocera Avx
37X6304
Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.15 Ohm, 750 Ma Rohs Compliant Kyocera Avx 37X6304
Surface Mount Power Inductor, LMXS Series, 47 H, 20%, Shielded, 0.15 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 47 H, 20%, Shielded, 0.15 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx - 05W9815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx
05W9815
Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx 05W9815
INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):750mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7115-2-ND 05W5127 37X6304 05W9815
Product Name Fixed Inductors Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx Surface Mount Power Inductor, Lmxs Series, 47 H, 20%, Shielded, 0.15 Ohm, 750 Ma Rohs Compliant Kyocera Avx Inductor, Shielded, 47Uh, Smd; Inductance Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details