AVX Corporation Fixed Inductors LMXS06C6M100FTAS

Description
10µH Shielded Wirewound Inductor 1.3A 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.3A 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7111-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7111-2-ND
Fixed Inductors 478-7111-2-ND
10µH Shielded Wirewound Inductor 1.3A 98mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.3A 98mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Kyocera Avx - 05W5126 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Kyocera Avx
05W5126
Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Kyocera Avx 05W5126
INDUCTOR, SHIELDED, 10UH, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; DC Resistance Max:0.098ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, Smd; Inductance Kyocera Avx - 05W9814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd; Inductance Kyocera Avx
05W9814
Inductor, Shielded, 10Uh, Smd; Inductance Kyocera Avx 05W9814
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:LMXS Series; Power Inductor Case:6mm x 6mm x 2.8mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:LMXS Series; Power Inductor Case:6mm x 6mm x 2.8mm; DC Resistance Max:0.098ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Lmxs Series, 10 H, 20%, Shielded, 0.098 Ohm, 1.3 A Rohs Compliant Kyocera Avx - 37X6303 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxs Series, 10 H, 20%, Shielded, 0.098 Ohm, 1.3 A Rohs Compliant Kyocera Avx
37X6303
Surface Mount Power Inductor, Lmxs Series, 10 H, 20%, Shielded, 0.098 Ohm, 1.3 A Rohs Compliant Kyocera Avx 37X6303
Surface Mount Power Inductor, LMXS Series, 10 H, 20%, Shielded, 0.098 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, LMXS Series, 10 H, 20%, Shielded, 0.098 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7111-2-ND 05W5126 05W9814 37X6303
Product Name Fixed Inductors Inductor, Shielded, 10Uh, Smd, Full Reel; Inductance Kyocera Avx Inductor, Shielded, 10Uh, Smd; Inductance Kyocera Avx Surface Mount Power Inductor, Lmxs Series, 10 H, 20%, Shielded, 0.098 Ohm, 1.3 A Rohs Compliant Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Testing Frequency 800 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers