AVX Corporation Surface Mount Power Inductor, Lmxn Series, 68 H, 20%, Unshielded, 0.86 Ohm Rohs Compliant Kyocera Avx LMXN13E9M680CTAS

Description
Surface Mount Power Inductor, LMXN Series, 68 H, 20%, Unshielded, 0.86 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, LMXN Series, 68 H, 20%, Unshielded, 0.86 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Lmxn Series, 68 H, 20%, Unshielded, 0.86 Ohm Rohs Compliant Kyocera Avx - 37X6297 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxn Series, 68 H, 20%, Unshielded, 0.86 Ohm Rohs Compliant Kyocera Avx
37X6297
Surface Mount Power Inductor, Lmxn Series, 68 H, 20%, Unshielded, 0.86 Ohm Rohs Compliant Kyocera Avx 37X6297
Surface Mount Power Inductor, LMXN Series, 68 H, 20%, Unshielded, 0.86 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, LMXN Series, 68 H, 20%, Unshielded, 0.86 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 37X6297
Product Name Surface Mount Power Inductor, Lmxn Series, 68 H, 20%, Unshielded, 0.86 Ohm Rohs Compliant Kyocera Avx
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details