AVX Corporation Fixed Inductors LMXN0605M470DTAS

Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7101-2-ND
Fixed Inductors 478-7101-2-ND
47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 720mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 47Uh, Smd; Inductance Kyocera Avx - 05W5116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, Smd; Inductance Kyocera Avx
05W5116
Inductor, Un-Shielded, 47Uh, Smd; Inductance Kyocera Avx 05W5116
INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Lmxn Series, 47 H, 20%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant Kyocera Avx - 37X6293 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Lmxn Series, 47 H, 20%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant Kyocera Avx
37X6293
Surface Mount Power Inductor, Lmxn Series, 47 H, 20%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant Kyocera Avx 37X6293
Surface Mount Power Inductor, LMXN Series, 47 H, 20%, Unshielded, 0.37 ohm, 720 mA RoHS Compliant: Yes

Surface Mount Power Inductor, LMXN Series, 47 H, 20%, Unshielded, 0.37 ohm, 720 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7101-2-ND 05W5116 37X6293
Product Name Fixed Inductors Inductor, Un-Shielded, 47Uh, Smd; Inductance Kyocera Avx Surface Mount Power Inductor, Lmxn Series, 47 H, 20%, Unshielded, 0.37 Ohm, 720 Ma Rohs Compliant Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers