AVX Corporation Fixed Inductors LMXN0605M330DTAS

Description
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-7100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7100-2-ND
Fixed Inductors 478-7100-2-ND
33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 880mA 230mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, Smd; Inductance Kyocera Avx - 05W9803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, Smd; Inductance Kyocera Avx
05W9803
Inductor, Un-Shielded, 33Uh, Smd; Inductance Kyocera Avx 05W9803
INDUCTOR, UN-SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, SMD; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 33Uh, Smd, Full Reel; Inductance Kyocera Avx - 05W5115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, Smd, Full Reel; Inductance Kyocera Avx
05W5115
Inductor, Un-Shielded, 33Uh, Smd, Full Reel; Inductance Kyocera Avx 05W5115
INDUCTOR, UN-SHIELDED, 33UH, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):880mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:LMXN Series; DC Resistance Max:0.23ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-7100-2-ND 05W9803
Product Name Fixed Inductors Inductor, Un-Shielded, 33Uh, Smd; Inductance Kyocera Avx
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details