Kyocera Corporation Fixed Inductors LMLP07A7MR68DTAS

Description
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP07A7MR68DTASCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7MR68DTASTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7MR68DTASDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP07A7MR68DTASCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details