Kyocera Corporation Fixed Inductors LMLP07A7M8R2DTAS

Description
8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP07A7M8R2DTASDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7M8R2DTASTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 478-LMLP07A7M8R2DTASCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

8.2µH Shielded Inductor 4.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LMLP07A7M8R2DTAS - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LMLP07A7M8R2DTAS
Fixed Inductors LMLP07A7M8R2DTAS
FIXED IND 8.2UH 4.5A 60MOHM SMD

FIXED IND 8.2UH 4.5A 60MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-LMLP07A7M8R2DTASDKR-ND LMLP07A7M8R2DTAS
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567655 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details