Kyocera Corporation Fixed Inductors LMLP06D6N3R0CTAS

Description
3µH Shielded Inductor 3.2A 24mOhm Nonstandard
Request a Quote Datasheet
Description
3µH Shielded Inductor 3.2A 24mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP06D6N3R0CTASTR-ND - DigiKey
Thief River Falls, MN, United States
3µH Shielded Inductor 3.2A 24mOhm Nonstandard

3µH Shielded Inductor 3.2A 24mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP06D6N3R0CTASTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N2 0402DC-5N2XJRW , 0402DC-5N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details