Kyocera Corporation Fixed Inductors LMLP06A6M150CTAR

Description
15µH Shielded Inductor 790mA 330mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 790mA 330mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP06A6M150CTARTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 790mA 330mOhm Nonstandard

15µH Shielded Inductor 790mA 330mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP06A6M150CTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details