220nH Shielded Inductor 9A 6.6mOhm Max Nonstandard
220nH Shielded Inductor 9A 6.6mOhm Max Nonstandard
220nH Shielded Inductor 9A 6.6mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 478-LMLP0405MR22DTASCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Powdered Iron |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |