Kyocera Corporation Fixed Inductors LMLP0404M220CTAS

Description
22µH Shielded Inductor 400mA 870mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 400mA 870mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP0404M220CTASTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 400mA 870mOhm Nonstandard

22µH Shielded Inductor 400mA 870mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP0404M220CTASTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details