Kyocera Corporation Fixed Inductors LMLP03B3M150CTAR

Description
15µH Shielded Inductor 560mA 360mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 560mA 360mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-LMLP03B3M150CTARTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 560mA 360mOhm Nonstandard

15µH Shielded Inductor 560mA 360mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 478-LMLP03B3M150CTARTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N8 0402DC-5N8XJRW , 0402DC-5N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details