Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070392-LM-T118S2E2
Termination: SMD/SMT
Length: 6.7 mm
Mounting: SMD (SMT)
Number of Pins: 16
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070392-LM-T118S2E2 |
| Product Name | OEM Parts - OEM Parts (J - L) - LM-T118S2E2 |