Kyocera Corporation Ceramic Capacitor 0.01Uf 6.3V, X7S, 20%, 0204, Full Reel; Capacitance Kyocera Avx LG126Z103MAT2S1

Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7S, 20%, 0204, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0204 [0510 Metric]; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:0.5mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7S, 20%, 0204, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0204 [0510 Metric]; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:0.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 6.3V, X7S, 20%, 0204, Full Reel; Capacitance Kyocera Avx - 10R5787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 6.3V, X7S, 20%, 0204, Full Reel; Capacitance Kyocera Avx
10R5787
Ceramic Capacitor 0.01Uf 6.3V, X7S, 20%, 0204, Full Reel; Capacitance Kyocera Avx 10R5787
CERAMIC CAPACITOR 0.01UF 6.3V, X7S, 20%, 0204, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0204 [0510 Metric]; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 6.3V, X7S, 20%, 0204, FULL REEL; Capacitance:10000pF; Capacitor Case / Package:0204 [0510 Metric]; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:0.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R5787
Product Name Ceramic Capacitor 0.01Uf 6.3V, X7S, 20%, 0204, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details