Kyocera Corporation Ceramic Capacitors LD18ZD225KAB2A

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD18ZD225KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD18ZD225KAB2A-ND
Ceramic Capacitors LD18ZD225KAB2A-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD18ZD225KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD18ZD225KAB2A
Ceramic Capacitors LD18ZD225KAB2A
CAP CER 2.2UF 10V X5R 0612

CAP CER 2.2UF 10V X5R 0612

Supplier's Site Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T7223 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T7223
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T7223
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD18ZD225KAB2A-ND LD18ZD225KAB2A 21T7223
Product Name Ceramic Capacitors Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details