Kyocera Corporation Ceramic Capacitors LD18YC105KAB2A

Description
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD18YC105KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD18YC105KAB2A-ND
Ceramic Capacitors LD18YC105KAB2A-ND
1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 22K0989 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
22K0989
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 22K0989
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD18YC105KAB2A-ND 22K0989
Product Name Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers