Kyocera Corporation Ceramic Capacitors LD17YC563KAB2A

Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD17YC563KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD17YC563KAB2A-ND
Ceramic Capacitors LD17YC563KAB2A-ND
0.056µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.056µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD17YC563KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD17YC563KAB2A
Ceramic Capacitors LD17YC563KAB2A
CAP CER 0.056UF 16V X7R 0508

CAP CER 0.056UF 16V X7R 0508

Supplier's Site Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 36K5636 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
36K5636
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 36K5636
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD17YC563KAB2A-ND LD17YC563KAB2A 36K5636
Product Name Ceramic Capacitors Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers