Kyocera Corporation Ceramic Capacitors LD17YC153KAB2A

Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD17YC153KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD17YC153KAB2A-ND
Ceramic Capacitors LD17YC153KAB2A-ND
0.015µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

0.015µF ±10% 16V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 36K5632 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
36K5632
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 36K5632
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD17YC153KAB2A-ND 36K5632
Product Name Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details