Kyocera Corporation Ceramic Capacitors LD175C104KAB2A

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD175C104KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD175C104KAB2A-ND
Ceramic Capacitors LD175C104KAB2A-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 48M5446 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
48M5446
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 48M5446
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD175C104KAB2A-ND 48M5446
Product Name Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details