Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm; Product Width:2.5mm; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC7265 |
| Product Name | Capacitance Kyocera Avx |
| Capacitance Type | Fixed |