Kyocera Corporation Ceramic Capacitors LD10YC226KAB2A

Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7513-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7513-6-ND
Ceramic Capacitors 478-7513-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7513-2-ND
Ceramic Capacitors 478-7513-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7513-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7513-1-ND
Ceramic Capacitors 478-7513-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 22Uf 16V X7R 10%, 1210; Capacitance Kyocera Avx - 41T0197 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Uf 16V X7R 10%, 1210; Capacitance Kyocera Avx
41T0197
Ceramic Capacitor 22Uf 16V X7R 10%, 1210; Capacitance Kyocera Avx 41T0197
CERAMIC CAPACITOR 22UF 16V X7R 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

CERAMIC CAPACITOR 22UF 16V X7R 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - LD10YC226KAB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
LD10YC226KAB2A
Capacitors - Ceramic Capacitors LD10YC226KAB2A
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7513-6-ND 478-7513-2-ND 41T0197 LD10YC226KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 22Uf 16V X7R 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details