KYOCERA AVX Components Corporation Ceramic Capacitors LD10DD225KAB2A

Description
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD10DD225KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD10DD225KAB2A-ND
Ceramic Capacitors LD10DD225KAB2A-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD10DD225KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD10DD225KAB2A
Ceramic Capacitors LD10DD225KAB2A
CAP CER 2.2UF 35V X5R 1210

CAP CER 2.2UF 35V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number LD10DD225KAB2A-ND LD10DD225KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details