0.033µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.033UF 630V X7R 1210
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LD10CC333KAB1A-ND | LD10CC333KAB1A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose; High Voltage Capacitor | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF |