Kyocera Corporation Ceramic Capacitors LD106D107KAB2A

Description
100µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10971-2-ND
Ceramic Capacitors 478-10971-2-ND
100µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±10% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD106D107KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD106D107KAB2A
Ceramic Capacitors LD106D107KAB2A
CAP CER 100UF 6.3V X5R 1210

CAP CER 100UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-10971-2-ND LD106D107KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details