Kyocera Corporation Ceramic Capacitors LD105C225KAB2A

Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-13111-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13111-2-ND
Ceramic Capacitors 478-13111-2-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13111-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13111-1-ND
Ceramic Capacitors 478-13111-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13111-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13111-6-ND
Ceramic Capacitors 478-13111-6-ND
2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD105C225KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD105C225KAB2A
Ceramic Capacitors LD105C225KAB2A
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-13111-2-ND 478-13111-6-ND LD105C225KAB2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details