Kyocera Corporation Ceramic Capacitors LD105C104KAB2A

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD105C104KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD105C104KAB2A-ND
Ceramic Capacitors LD105C104KAB2A-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 65M1330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
65M1330
Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 65M1330
CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, 1210; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC, 220PF, 50V, X7R, 10%, 1210; Capacitance:220pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD105C104KAB2A-ND 65M1330
Product Name Ceramic Capacitors Capacitor Ceramic, 220Pf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details