Kyocera Corporation Ceramic Capacitors LD101C473KAB2A

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101C473KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101C473KAB2A-ND
Ceramic Capacitors LD101C473KAB2A-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 15Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 65M1325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 15Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
65M1325
Capacitor Ceramic, 15Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 65M1325
CAPACITOR CERAMIC, 15PF, 100V, X7R, 10%, 1210; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mmRoHS Compliant: No

CAPACITOR CERAMIC, 15PF, 100V, X7R, 10%, 1210; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LD Series; Product Length:3.2mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD101C473KAB2A-ND 65M1325
Product Name Ceramic Capacitors Capacitor Ceramic, 15Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details