Kyocera Corporation Ceramic Capacitors LD101C104KAB4A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101C104KAB4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101C104KAB4A-ND
Ceramic Capacitors LD101C104KAB4A-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 22K0987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
22K0987
Capacitor Ceramic 100Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 22K0987
CAPACITOR CERAMIC 100PF, 100V, X7R, 10%, 1210; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

CAPACITOR CERAMIC 100PF, 100V, X7R, 10%, 1210; Capacitance:100pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD101C104KAB4A-ND 22K0987
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details