Kyocera Corporation Ceramic Capacitors LD101C104KAB2A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101C104KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101C104KAB2A-ND
Ceramic Capacitors LD101C104KAB2A-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 72J6927 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
72J6927
Ceramic Capacitor 100Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 72J6927
CERAMIC CAPACITOR 100PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

CERAMIC CAPACITOR 100PF, 100V, X7R, 5%, 1210, FULL REEL; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:LD Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - LD101C104KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD101C104KAB2A
Ceramic Capacitors LD101C104KAB2A
CAP CER 0.1UF 100V X7R 1210

CAP CER 0.1UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD101C104KAB2A-ND 72J6927 LD101C104KAB2A
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf, 100V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 1.00E-4 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details