Kyocera Corporation Ceramic Capacitors LD101A472KAB2A

Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101A472KAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101A472KAB2A-ND
Ceramic Capacitors LD101A472KAB2A-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - LD101A472KAB2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD101A472KAB2A
Ceramic Capacitors LD101A472KAB2A
CAP CER 4700PF 100V NP0 1210

CAP CER 4700PF 100V NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 70K2962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
70K2962
Capacitor Ceramic 10Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 70K2962
CAPACITOR CERAMIC 10PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

CAPACITOR CERAMIC 10PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:LD Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LD101A472KAB2A-ND LD101A472KAB2A 70K2962
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 10Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers