Kyocera Corporation Ceramic Capacitors LD101A472FAB2A

Description
4700pF ±1% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD101A472FAB2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD101A472FAB2A-ND
Ceramic Capacitors LD101A472FAB2A-ND
4700pF ±1% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

4700pF ±1% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,4700Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55K6681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4700Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55K6681
Capacitor,ceramic,4700Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55K6681
Capacitor,Ceramic,47 00pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4700pF,100VDC,1-% Tol,1+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number LD101A472FAB2A-ND 55K6681
Product Name Ceramic Capacitors Capacitor,ceramic,4700Pf,100Vdc,1-% Tol,1+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details