Kyocera Corporation SMD 2.2uF 10V Capacitor LD06ZC225KAB2A

Description
Cap Ceramic 2.2uF 10V X7R 10% Pad SMD 1206 125°C T/R Product overview: LD06ZC225KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD06ZC225KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 2.2uF 10V X7R 10% Pad SMD 1206 125°C T/R Product overview: LD06ZC225KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD06ZC225KAB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.2uF 10V Capacitor
60-LD06ZC225KAB2A
SMD 2.2uF 10V Capacitor 60-LD06ZC225KAB2A
Cap Ceramic 2.2uF 10V X7R 10% Pad SMD 1206 125°C T/R Product overview: LD06ZC225KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD06ZC225KAB2A can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 10V X7R 10% Pad SMD 1206 125°C T/R Product overview: LD06ZC225KAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD06ZC225KAB2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-LD06ZC225KAB2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06ZC225KAB2ADKR-ND
Ceramic Capacitors 478-LD06ZC225KAB2ADKR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD06ZC225KAB2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06ZC225KAB2ATR-ND
Ceramic Capacitors 478-LD06ZC225KAB2ATR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD06ZC225KAB2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06ZC225KAB2ACT-ND
Ceramic Capacitors 478-LD06ZC225KAB2ACT-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-LD06ZC225KAB2A 478-LD06ZC225KAB2ADKR-ND 478-LD06ZC225KAB2ATR-ND
Product Name SMD 2.2uF 10V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details