Kyocera Corporation Ceramic Capacitors LD06GC102KAB1A

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LD06GC102KAB1A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LD06GC102KAB1A-ND
Ceramic Capacitors LD06GC102KAB1A-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-LD06GC102KAB1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06GC102KAB1ACT-ND
Ceramic Capacitors 478-LD06GC102KAB1ACT-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-LD06GC102KAB1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-LD06GC102KAB1ADKR-ND
Ceramic Capacitors 478-LD06GC102KAB1ADKR-ND
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - LD06GC102KAB1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LD06GC102KAB1A
Ceramic Capacitors LD06GC102KAB1A
CAP CER 1000PF 2KV X7R 1206

CAP CER 1000PF 2KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LD06GC102KAB1A-ND 478-LD06GC102KAB1ADKR-ND LD06GC102KAB1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 104MPW250K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers