CAP CER 0.1UF 50V X7R 1206
CAP CER 0.1UF 50V X7R 1206
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Cap Ceramic 0.1uF 50V X7R 5% Pad SMD 1206 125°C T/R Product overview: LD065C104JAB2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LD065C104JAB2A can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-LD065C104JAB2ACT-ND | 478-LD065C104JAB2ADKR-ND | 60-LD065C104JAB2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.1uF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |